CableOrganizer.com, Inc. TURBO® Tape - Silicone Rubber Tape TT-T2010036

Description
What's special about this silicone rubber tape? Silicone and rubber compound bonds to itself to create an electrically insulating, watertight wrap Begins setting in only minutes; cures to a void-free, unbreakable bond in 24 hours Protects against electrical shock (up to 400 V) and vibration Will not crack or separate from temperature-induced expansion and contraction within the range of -76°F to 500°F (-60°C to 260°C) Meets the following standards: ASTM D-412, ASTM D-149, ASTM D-2137, MIL AA-59163, and FED STD 601 Choose from triangular or rectangular cross-sections
Description
What's special about this silicone rubber tape? Silicone and rubber compound bonds to itself to create an electrically insulating, watertight wrap Begins setting in only minutes; cures to a void-free, unbreakable bond in 24 hours Protects against electrical shock (up to 400 V) and vibration Will not crack or separate from temperature-induced expansion and contraction within the range of -76°F to 500°F (-60°C to 260°C) Meets the following standards: ASTM D-412, ASTM D-149, ASTM D-2137, MIL AA-59163, and FED STD 601 Choose from triangular or rectangular cross-sections

Suppliers

Company
Product
Description
Supplier Links
TURBO® Tape - Silicone Rubber Tape - TT-T2010036 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
TURBO® Tape - Silicone Rubber Tape
TT-T2010036
TURBO® Tape - Silicone Rubber Tape TT-T2010036
What's special about this silicone rubber tape? Silicone and rubber compound bonds to itself to create an electrically insulating, watertight wrap Begins setting in only minutes; cures to a void-free, unbreakable bond in 24 hours Protects against electrical shock (up to 400 V) and vibration Will not crack or separate from temperature-induced expansion and contraction within the range of -76°F to 500°F (-60°C to 260°C) Meets the following standards: ASTM D-412, ASTM D-149, ASTM D-2137, MIL AA-59163, and FED STD 601 Choose from triangular or rectangular cross-sections

What's special about this silicone rubber tape?

  • Silicone and rubber compound bonds to itself to create an electrically insulating, watertight wrap
  • Begins setting in only minutes; cures to a void-free, unbreakable bond in 24 hours
  • Protects against electrical shock (up to 400 V) and vibration
  • Will not crack or separate from temperature-induced expansion and contraction within the range of -76°F to 500°F (-60°C to 260°C)
  • Meets the following standards: ASTM D-412, ASTM D-149, ASTM D-2137, MIL AA-59163, and FED STD 601
  • Choose from triangular or rectangular cross-sections
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Industrial Tapes
Product Number TT-T2010036
Product Name TURBO® Tape - Silicone Rubber Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details