CableOrganizer.com, Inc. DYMO® RHINO M1011 Metal Tape Embosser DY-M1011-05

Description
What's special about this embosser? Made of cast-aluminum for tough jobs and conditions (weather, temperature & corrosion) Imprints 1/2" (12mm) wide metal labels which are great for outdoor applications Built in cable tie slot and hole punching mechanism for hanging, tacking, or wire marking The Rhino M1011 Metal Tape Embosser is similar to the old style turn and click label embosser with a twist. More
Description
What's special about this embosser? Made of cast-aluminum for tough jobs and conditions (weather, temperature & corrosion) Imprints 1/2" (12mm) wide metal labels which are great for outdoor applications Built in cable tie slot and hole punching mechanism for hanging, tacking, or wire marking The Rhino M1011 Metal Tape Embosser is similar to the old style turn and click label embosser with a twist. More

Suppliers

Company
Product
Description
Supplier Links
DYMO® RHINO M1011 Metal Tape Embosser - DY-M1011-05 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
DYMO® RHINO M1011 Metal Tape Embosser
DY-M1011-05
DYMO® RHINO M1011 Metal Tape Embosser DY-M1011-05
What's special about this embosser? Made of cast-aluminum for tough jobs and conditions (weather, temperature & corrosion) Imprints 1/2" (12mm) wide metal labels which are great for outdoor applications Built in cable tie slot and hole punching mechanism for hanging, tacking, or wire marking The Rhino M1011 Metal Tape Embosser is similar to the old style turn and click label embosser with a twist. More

What's special about this embosser?

  • Made of cast-aluminum for tough jobs and conditions (weather, temperature & corrosion)
  • Imprints 1/2" (12mm) wide metal labels which are great for outdoor applications
  • Built in cable tie slot and hole punching mechanism for hanging, tacking, or wire marking

The Rhino M1011 Metal Tape Embosser is similar to the old style turn and click label embosser with a twist. More

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Industrial Tapes
Product Number DY-M1011-05
Product Name DYMO® RHINO M1011 Metal Tape Embosser
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
Skived PTFE Tape - 215-2HD - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Skived
View Details