Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 30 40 50 60 100 150 200 219
Product Name Notes
- Converter, Car Audio System Voltage Regulator IC 1 Output 12-SIL
- Converter, Car Audio System Voltage Regulator IC 9 Output 16-DIP
Battery Battery Protection IC Lithium Ion 8-DFN-EP (2x2)
Battery Battery Protection IC Lithium Ion/Polymer 6-DFN-EP (2x4)
Battery IC
Current Monitor Regulator High/Low-Side 35A 24-QFN (3.5x5)
Current Monitor Regulator High/Low-Side 60A 39-QFN (5x6)
Current Monitor Regulator High/Low-Side 65A 31-QFN (5x5)
Current Monitor Regulator High/Low-Side 70A 39-QFN (5x6)
Electronic Fuse Regulator 5A 10-DFN-EP (3x3)
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 3-HSIP
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 3-SSIP
Linear Voltage Regulator IC Output 8-SO-EP
Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-89-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252 (DPAK)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-263
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 8-SO-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SO-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-252-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263
Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A SP-3SUA
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 3-HSIP
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 3-SSIP
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA MINI-5D
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOP
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SP-3SUA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SP-5SUA
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 3-HSIP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 3-SSIP
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A 8-SOP
Power Supply Controller Digital Power Controller 40-QFN-EP (5x5)
Shunt Voltage Reference IC Adjustable 1.25V 14 VV ±1% 20 mA SSMini-5DA
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA 3-HSIP
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA 3-SSIP
Wireless Power Receiver PMIC 48-WLCSP (3.16x3.16)

<< Prev Next >>