The AS78L05Z-E1 is a three-terminal linear voltage regulator designed to provide a fixed output voltage of 5V with a maximum output current of 100mA. It features an output voltage accuracy of ±5% across the full temperature range and includes internal short circuit current limiting and thermal overload protection, enhancing its reliability in various applications. This regulator is suitable for consumer electronics, microprocessor power supplies, and motherboards. The device operates with an input voltage range of up to 30V and can function within an operating junction temperature range of -40°C to 125°C. The AS78L05Z-E1 is available in a TO-92 package, making it easy to integrate into existing designs without the need for external components.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | AS78L05Z-E1 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |