ams-OSRAM AG Power Management - Specialized AS3608A-BQFP-00

Description
Handheld/Mobile Devices PMIC 36-QFN (6x6)
Description
Handheld/Mobile Devices PMIC 36-QFN (6x6)
Datasheet
Datasheet Summary
Powered by GS/AI

The AS3608A-BQFP-00 is an ultra-compact power management unit (PMU) designed for battery-powered mobile devices. It integrates a battery charger and a high-voltage backlight driver, making it suitable for applications such as portable media players, navigation devices, e-books, and tablet PCs. The device features three DC-DC converters and five low-noise LDOs, with programmable output voltages accessible via a serial control interface. The backlight driver can step up to 30V and supports both constant voltage and constant current operations, accommodating various display technologies. The integrated Li-Ion battery charger offers programmable charging profiles, including trickle, constant current, and constant voltage modes, with a maximum charging current of 1A. The device operates with a supply voltage range of 2.7V to 5.5V and includes features such as power supply supervision, emergency shutdown, and a hibernation function, enhancing its reliability in portable applications. Overall, the AS3608A-BQFP-00 provides a comprehensive solution for power management in compact electronic devices, combining multiple functionalities into a single package.

Datasheet Summary
Powered by GS/AI

The AS3608A-BQFP-00 is an ultra-compact power management unit (PMU) designed for battery-powered mobile devices. It integrates a battery charger and a high-voltage backlight driver, making it suitable for applications such as portable media players, navigation devices, e-books, and tablet PCs. The device features three DC-DC converters and five low-noise LDOs, with programmable output voltages accessible via a serial control interface. The backlight driver can step up to 30V and supports both constant voltage and constant current operations, accommodating various display technologies. The integrated Li-Ion battery charger offers programmable charging profiles, including trickle, constant current, and constant voltage modes, with a maximum charging current of 1A. The device operates with a supply voltage range of 2.7V to 5.5V and includes features such as power supply supervision, emergency shutdown, and a hibernation function, enhancing its reliability in portable applications. Overall, the AS3608A-BQFP-00 provides a comprehensive solution for power management in compact electronic devices, combining multiple functionalities into a single package.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - AS3608A-BQFP-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
AS3608A-BQFP-00
Power Management - Specialized AS3608A-BQFP-00
Handheld/Mobile Devices PMIC 36-QFN (6x6)

Handheld/Mobile Devices PMIC 36-QFN (6x6)

Buy Now Datasheet
Power Management - Specialized - AS3608A-BQFP-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
AS3608A-BQFP-00
Power Management - Specialized AS3608A-BQFP-00
Handheld/Mobile Devices PMIC 36-QFN (6x6)

Handheld/Mobile Devices PMIC 36-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AS3608A-BQFP-00
Product Name Power Management - Specialized
Type 36-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913719 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details