Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 70 100 150 200 219
Product Name Notes
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-25
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA U-DFN2020-6
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT23R
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT23R
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA U-DFN2020-6
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4 (Type B)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA W-DFN2020-6 (SWP) (Type A1)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA
Linear Voltage Regulator IC Positive Fixed 2 Output 130mA, 130mA X2-DFN1212-6
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA X2-DFN1212-6
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA SOT-26
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA U-DFN2018-6
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8

<< Prev Next >>