onsemi 3.06V Voltage Supervisor IC ASM1816R-10F-T

Description
3.06V LP SUPERVISOR
Request a Quote Datasheet
Description
3.06V LP SUPERVISOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ASM1816R-10F-T - Rochester Electronics
Newburyport, MA, United States
3.06V LP SUPERVISOR

3.06V LP SUPERVISOR

Supplier's Site Datasheet
Singapore, Singapore
3.06V Voltage Supervisor IC
691-ASM1816R-10F-T
3.06V Voltage Supervisor IC 691-ASM1816R-10F-T
IC Supervisor 3.06V Lp Product overview: ASM1816R-10F-T from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.06V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.06V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ASM1816R-10F-T can be used for catalog matching and distributor lookup.

IC Supervisor 3.06V Lp Product overview: ASM1816R-10F-T from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.06V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.06V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ASM1816R-10F-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 977069-ASM1816R-10F-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
977069-ASM1816R-10F-T
Integrated Circuits (ICs) - PMIC - Supervisors 977069-ASM1816R-10F-T
Win Source Part Number: 977069-ASM1816R-10F- T Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-ASM1816R-10F-T, ONSONSASM1816R-10F-T RoHS Status: Not applicable

Win Source Part Number: 977069-ASM1816R-10F-T
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-ASM1816R-10F-T,ONSONSASM1816R-10F-T
RoHS Status: Not applicable

Buy Now Datasheet
Supervisors - ASM1816R-10F-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ASM1816R-10F-T
Supervisors ASM1816R-10F-T
Supervisor Channel

Supervisor Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - ASM1816R-10F-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
ASM1816R-10F-T
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors ASM1816R-10F-T
IC SUPERVISOR 3.06V LP

IC SUPERVISOR 3.06V LP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ASM1816R-10F-T 691-ASM1816R-10F-T 977069-ASM1816R-10F-T ASM1816R-10F-T ASM1816R-10F-T
Product Name 3.06V Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Type SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253136-BQ24640RVAT - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 5 to 28 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage References - 1907831 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details