DIODES Incorporated Voltage Regulators - Linear AS7818ADTR-G1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Datasheet
Datasheet Summary
Powered by GS/AI

The AS7818ADTR-G1 is a three-terminal positive voltage regulator from the AS78XXA series, capable of delivering output currents up to 1A. It features fixed output voltages of 5V, 6V, 8V, 9V, 12V, 15V, and 18V, with an output voltage accuracy of ±4% across the full temperature range. The device includes internal short-circuit current limiting, thermal overload protection, and safe-area compensation, ensuring reliability under overload conditions. It is designed for applications such as high-efficiency linear regulation, post regulation for switching supplies, microprocessor power supplies, and motherboards. The AS7818ADTR-G1 is available in various packages, including TO-220 and TO-252, and complies with RoHS standards, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The AS7818ADTR-G1 is a three-terminal positive voltage regulator from the AS78XXA series, capable of delivering output currents up to 1A. It features fixed output voltages of 5V, 6V, 8V, 9V, 12V, 15V, and 18V, with an output voltage accuracy of ±4% across the full temperature range. The device includes internal short-circuit current limiting, thermal overload protection, and safe-area compensation, ensuring reliability under overload conditions. It is designed for applications such as high-efficiency linear regulation, post regulation for switching supplies, microprocessor power supplies, and motherboards. The AS7818ADTR-G1 is available in various packages, including TO-220 and TO-252, and complies with RoHS standards, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AS7818ADTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AS7818ADTR-G1
Voltage Regulators - Linear AS7818ADTR-G1
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AS7818ADTR-G1
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905562P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details