DIODES Incorporated Voltage Regulators - Linear AS7808ADTR-G1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Datasheet
Datasheet Summary
Powered by GS/AI

The AS7808ADTR-G1 is a three-terminal positive voltage regulator from the AS78XXA series, capable of delivering output currents up to 1A. It features a fixed output voltage of 8V with an accuracy of ±4% across the full temperature range. The device includes internal short-circuit current limiting, thermal overload protection, and safe-area compensation, enhancing its reliability under overload conditions. It is designed for various applications, including microprocessor power supplies and post regulation for switching supplies. The AS7808ADTR-G1 is available in multiple package types, including TO-252-2 and TO-220, and is compliant with RoHS standards, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The AS7808ADTR-G1 is a three-terminal positive voltage regulator from the AS78XXA series, capable of delivering output currents up to 1A. It features a fixed output voltage of 8V with an accuracy of ±4% across the full temperature range. The device includes internal short-circuit current limiting, thermal overload protection, and safe-area compensation, enhancing its reliability under overload conditions. It is designed for various applications, including microprocessor power supplies and post regulation for switching supplies. The AS7808ADTR-G1 is available in multiple package types, including TO-252-2 and TO-220, and is compliant with RoHS standards, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AS7808ADTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AS7808ADTR-G1
Voltage Regulators - Linear AS7808ADTR-G1
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AS7808ADTR-G1
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7098180P - RS Components, Ltd.
Specs
Type SOIC; SOIC
Pins 8
Operating Temperature 40 C (104 F)
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details