The TL4051A12IDBZT is a precision micropower shunt voltage reference from Quarktwin Technology Ltd. It provides a fixed output voltage of 1.225 V with a maximum tolerance of ±0.1%. The device operates effectively within a wide current range of 12 mA to 60 mA and is stable with all capacitive loads, requiring no external output capacitor. It features a low output noise of 20 mV RMS (typical) and a low temperature coefficient of 50 ppm/°C. The TL4051A12IDBZT is suitable for industrial applications, operating over a temperature range of -40°C to 85°C. It is packaged in a compact SOT-23-3 format, making it ideal for space-constrained designs. This voltage reference is applicable in various fields, including data acquisition systems, power supplies, instrumentation, and automotive electronics.
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12 mA SOT-23-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL4051A12IDBZT |
| Product Name | Voltage Reference |
| Type | TO-236-3, SC-59, SOT-23-3 |