onsemi Voltage Reference TL431AIPG

Description
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA 8-PDIP
Description
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA 8-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The TL431AIPG is a programmable shunt voltage reference integrated circuit from Quarktwin Technology Ltd. It operates as a low temperature coefficient zener diode, providing an adjustable output voltage from 2.5 V to 36 V using two external resistors. The device supports a wide cathode current range of 1.0 mA to 100 mA, with a typical dynamic impedance of 0.22 ohms, making it suitable for applications such as digital voltmeters and power supplies. The voltage reference tolerance is ±0.4% at 25°C for the TL431B variant. It features a low output noise voltage and is temperature compensated for operation across its full rated temperature range. The TL431AIPG is also AEC-Q100 qualified, making it suitable for automotive applications. The device is available in a Pb-free, halogen-free package and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The TL431AIPG is a programmable shunt voltage reference integrated circuit from Quarktwin Technology Ltd. It operates as a low temperature coefficient zener diode, providing an adjustable output voltage from 2.5 V to 36 V using two external resistors. The device supports a wide cathode current range of 1.0 mA to 100 mA, with a typical dynamic impedance of 0.22 ohms, making it suitable for applications such as digital voltmeters and power supplies. The voltage reference tolerance is ±0.4% at 25°C for the TL431B variant. It features a low output noise voltage and is temperature compensated for operation across its full rated temperature range. The TL431AIPG is also AEC-Q100 qualified, making it suitable for automotive applications. The device is available in a Pb-free, halogen-free package and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL431AIPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
TL431AIPG
Voltage Reference TL431AIPG
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA 8-PDIP

Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA 8-PDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TL431AIPG
Product Name Voltage Reference
Type DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products