The TL4051C12QDCKR is a precision micro-power shunt voltage reference from Quarktwin Technology Ltd., providing a fixed output voltage of 1.225 V with a maximum tolerance of ±0.5%. It operates effectively within a wide current range of 12 mA to 60 mA and is stable with all capacitive loads, requiring no external output capacitor. The device features a low output noise of 20 mV RMS (typical) and a low temperature coefficient of 50 ppm/°C. It is suitable for various applications, including data acquisition systems, power supplies, instrumentation, automotive electronics, and battery-powered equipment. The TL4051C12QDCKR is available in a compact SC-70 package and is characterized for operation over an industrial temperature range of -40°C to 85°C.
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SC-70-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL4051C12QDCKR |
| Product Name | Voltage Reference |
| Type | SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |