Texas Instruments Voltage Regulators - Linear TL317CLPE3

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3
Datasheet
Datasheet Summary
Powered by GS/AI

The TL317CLPE3 is an adjustable three-terminal positive voltage regulator from Quarktwin Technology Ltd., capable of supplying up to 100 mA of output current. It features an output voltage range adjustable from 1.25 V to 32 V using two external resistors. The device includes built-in overload protection, such as current limiting and thermal overload protection, ensuring reliable operation even when the adjustment pin is disconnected. Typically, no external capacitors are required unless the regulator is located far from input filter capacitors, in which case an input bypass capacitor is recommended. The TL317CLPE3 is suitable for various applications, including power supplies, portable devices, and telecommunications, making it a versatile choice for engineers needing a reliable voltage regulation solution.

Datasheet Summary
Powered by GS/AI

The TL317CLPE3 is an adjustable three-terminal positive voltage regulator from Quarktwin Technology Ltd., capable of supplying up to 100 mA of output current. It features an output voltage range adjustable from 1.25 V to 32 V using two external resistors. The device includes built-in overload protection, such as current limiting and thermal overload protection, ensuring reliable operation even when the adjustment pin is disconnected. Typically, no external capacitors are required unless the regulator is located far from input filter capacitors, in which case an input bypass capacitor is recommended. The TL317CLPE3 is suitable for various applications, including power supplies, portable devices, and telecommunications, making it a versatile choice for engineers needing a reliable voltage regulation solution.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TL317CLPE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TL317CLPE3
Voltage Regulators - Linear TL317CLPE3
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TL317CLPE3
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922370 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details