Texas Instruments Voltage Reference TL1431QLP

Description
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA TO-92-3
Description
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA TO-92-3
Datasheet
Datasheet Summary
Powered by GS/AI

The TL1431QLP is a precision programmable voltage reference from Quarktwin Technology Ltd. It features an adjustable output voltage range from approximately 2.5V to 36V, allowing flexibility for various applications. The device has a low initial voltage tolerance of 0.4% and a typical output impedance of 0.2Ω, which contributes to its stability and performance. It is capable of sinking current from 1mA to 100mA and has a fast turn-on time of 500ns. The TL1431QLP is suitable for applications such as adjustable voltage and current referencing, secondary side regulation in flyback switch-mode power supplies, and as a Zener diode replacement. It is characterized for operation over the full automotive temperature range of -40°C to 125°C, making it suitable for automotive and other demanding environments.

Datasheet Summary
Powered by GS/AI

The TL1431QLP is a precision programmable voltage reference from Quarktwin Technology Ltd. It features an adjustable output voltage range from approximately 2.5V to 36V, allowing flexibility for various applications. The device has a low initial voltage tolerance of 0.4% and a typical output impedance of 0.2Ω, which contributes to its stability and performance. It is capable of sinking current from 1mA to 100mA and has a fast turn-on time of 500ns. The TL1431QLP is suitable for applications such as adjustable voltage and current referencing, secondary side regulation in flyback switch-mode power supplies, and as a Zener diode replacement. It is characterized for operation over the full automotive temperature range of -40°C to 125°C, making it suitable for automotive and other demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL1431QLP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
TL1431QLP
Voltage Reference TL1431QLP
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA TO-92-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TL1431QLP
Product Name Voltage Reference
Type TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details