ASCO Datasheets for Water Valves

Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more

Page: 1 2
Product Name Notes
• Air-only design for cylinder control • Up to eight single and dual solenoid valves, in any combination, can be manifolded • Sub-base constructions have separate cylinder connections and common...
• All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position...
• Compact design • In-line mounted • Quiet operation • Instantaneous shutoff against reverse flow, low forward pressure opening • Disc seats before reverse flow to avoid fluid shock on...
• Compact spool valve convertible from 3/2 to 5/2 • NAMUR mount construction • Standard manual operator • DIN, Watertight and Explosionproof solenoids available • Single and dual solenoid constructions...
• Compact valves for general service applications • Low-cost, 4-way valve when low flow is sufficient • Mountable in any position
• Designed for high flow and high pressure service • Direct acting, requires no minimum operating pressure • Choice of metal seating materials to handle aggressive fluids, or resilient seating...
• Designed for high flow piloting with no minimum operating pressure required; e.g. power plants, refineries, chemical processing • Balanced Poppet construction for high flow at minimum power levels •
• Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry...
• Designed to meet vibration and/or shock per ISA specification S71.03C2. High shock construction • Handles aggressive atmosphere per salt resistance testing (ASTM B117) •Most hardware is stainless steel, and...
• Diaphragm poppet valves suitable for controlling air, inert gas, and liquids • Internal piloting controls large orifices to provide high flows • Can be used to pilot large actuators...
• Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on...
• Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization,...
• Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service
• Sturdy, robust construction • Piston-operated poppet design provides high flow • For use with air or water • Wide range of sizes and flow rates • Single or dual...
• Unique sealing member isolates pilot air pressure from mainline fluid • Variations in pilot air pressure do not affect valve operation • Design provides long life handling of lubricated...
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service •
• Compact spool valve with threaded port connections • All exhaust ports are pipable, providing better protection against harsh environments • Standard manual operator • DIN, Watertight and Explosionproof solenoids...
2 way and 3 way 10mm wide manifold mount isolation valve with 13 microliter internal volume. PEEK body with FFKM, EPDM, or FKM elastomers with a variety of pressures and...
Features • 2-way normally closed operation • Compact design • Brass and 316 stainless steel body constructions • Mountable in any position • Available with manual operator • NSF 61...
Regulations that restrict lead content in devices used for potable water are becoming more common, presenting new design issues for OEMs. That's why ASCO gives OEMs the choice of using...
The Series 385 is a 16 mm wide, manifold mount, miniature isolation valve designed to control the flow of aggressive chemicals or high purity fluids. The Series 385 offers the...
Two way solenoid valve.

<< Prev