Hymark/Kentucky Gauge Datasheets for Flexible Couplings
Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION Bellows type flexible coupling. Stainless steel structure. Corrosion resistance. Coupling for encoders, measurement equipment and control device. Bore diameter from Ø4 to Ø14 mm. Stainless steel version, corrosion resistance,... | |
| DESCRIPTION Bellows type flexible coupling. MFB, MFB-C: aluminum alloy hub and phosphor bronze bellows. MFBS, MFBS-C: all made of stainless steel. Couplings for encoders. Bore diameter from Ø3 to Ø14... | |
| DESCRIPTION Bellows type flexible coupling. Stainless steel bellows. Coupling for servomotors and stepping motors. Bore diameter from Ø3 to Ø24 mm. The bellows allows eccentricity, angular misalignment and end play. | |
| DESCRIPTION Cross joint-type flexible coupling. High torsional stiffness and vibration absorption. Coupling for servomotors and stepping motors. Bore diameter from Ø3 to Ø20 mm. Special treatment for abrasion resistance on... | |
| DESCRIPTION Disk type flexible coupling. The stainless steel disk allows the eccentricity, angular misalignment and end-play. Couplings for stepping motors and general purpose. Bore diameter from Ø6 to Ø25 mm. | |
| DESCRIPTION Disk type flexible coupling. The stainless steel disk allows the eccentricity, angular misalignment and end-play. MDS: compact design. Couplings for servomotors and stepping motors. Bore diameter from Ø4 to... | |
| DESCRIPTION Disk-type flexible coupling. The stainless steel disk allows the eccentricity and angular misalignment. Coupling for application on servomotors and stepping motors. Bore diameter from Ø3 to Ø28 mm XHW-C:... | |
| DESCRIPTION Disk-type flexible coupling. XHS-C: short type Coupling for servomotors and stepping motors. Bore diameter from Ø3 to Ø50 mm. Zero backlash, high torque, high torsional stiffness. | |
| DESCRIPTION Flexible and metal spring coupling with single-piece construction. Slits are made into a cylindrical material. MWS: made of aluminum alloy MWSS: made of all stainless steel Couplings for stepping... | |
| DESCRIPTION Flexible coupling for encoders. Aluminum hubs and polymer double helix. Coupling for encoders and small motors. Standard, suitable for generic and universal use. Bore diameter from Ø6 to Ø10... | |
| DESCRIPTION Flexible coupling for encoders. In aluminum. Machined from a single-piece. Coupling for encoders and small motors. Standard, suitable for generic and universal use. Bore diameter from Ø6 to Ø10... | |
| DESCRIPTION Flexible coupling in stainless steel, disk type. XBWS: standard type XBSS: short type Coupling for servomotors and stepping motors. Bore diameter from Ø3 to Ø28 mm. Zero backlash, high... | |
| DESCRIPTION Flexible coupling. High-gain rubber type, long type. Coupling for servomotors and stepping motors. Bore diameter from Ø3 to Ø19 mm. Zero backlash, high torque, excellent vibration absorption. | |
| DESCRIPTION Flexible coupling. High-gain rubber type, short type. Coupling for servomotors and stepping motors. Bore diameter from Ø3 to Ø20 mm XGS: set screw type XGS-CS: single clamp type XGS-C:... | |
| DESCRIPTION High-gain flexible coupling. Single piece construction with the two aluminum hubs molded with vibration-absorbing rubber. Long type. Coupling for servomotors and stepping motors. Bore diameter from Ø3 to Ø19... | |
| DESCRIPTION High-gain flexible coupling. Single piece construction with the two aluminum hubs molded with vibration-absorbing rubber. Short type. Coupling for servomotors and stepping motors. Bore diameter from Ø3 to Ø20... | |
| DESCRIPTION High-gain flexible coupling. Single-piece construction with the two aluminum hubs molded with vibration-absorbing rubber. Standard type (XGT2), long type (XGL2) and short type (XGS2). Coupling for servomotors and stepping... | |
| DESCRIPTION Jaw type flexible coupling. Compact and short model. MJS-CS, MJS-CSK: tight fit for a transmission with zero backlash at low torque. MJS-CS-E, MJS-CSK-E: easy fit for assembling and separation... | |
| DESCRIPTION Jaw type flexible coupling. Excellent flexibility. Tight fit and easy fit to reduce time of assembling the unit and maintenance. Coupling for servomotors and stepping motors. Bore diameter from... | |
| DESCRIPTION Jaw type flexible coupling. MJC, MJC-CS, MJC-K, MJC-CSK: tight fit for transmission with zero backlash at low torque. MJC-E, MJC-CS-E, MJC-K-E, MJC-CSK-E: easy fit to assemble and partition the... | |
| DESCRIPTION Metal spring coupling with single-piece construction. MST / MST-K: made of aluminum alloy MSTS / MSTS-K: made of all stainless steel Couplings for stepping motors. Bore diameter from Ø2... | |
| DESCRIPTION Metal spring coupling with single-piece construction. Coupling for servomotors and stepping motors. Bore diameter from Ø5 to Ø16 mm. Extremely high torsional stiffness and low moment of inertia. | |
| DESCRIPTION Oldham type flexible coupling. Coupling for FPD manufacturing device, semiconductor manufacturing device. Bore diameter from Ø5 to Ø14 mm. Coupling for cleanroom, vacuum and heat resistant. Electrical insulation. | |
| DESCRIPTION Oldham type flexible coupling. Coupling for FPD manufacturing device, semiconductor manufacturing device. Bore diameter from Ø5 to Ø14 mm. Coupling for cleanroom, vacuum and heat resistant. Electrical insulation. | |
| DESCRIPTION Oldham type flexible coupling. High torque and high torsional stiffness. Coupling for general-purpose motors. Bore diameter from Ø3 to Ø42 mm. Key type. Long-term maintenance free. The grease accumulated... | |
| DESCRIPTION Oldham type flexible coupling. MOL: standard type MOS: short type Coupling for general-purpose motors. Bore diameter from Ø1 to Ø14 mm. Electrical insulation, high allowable misalignment, small eccentric reaction... | |
| DESCRIPTION Oldham type flexible coupling. MOL: standard type MOS: short type Coupling for general-purpose motors. Bore diameter from Ø3 to Ø25 mm. Electrical insulation, high allowable misalignment, small eccentric reaction... | |
| DESCRIPTION Oldham-type flexible coupling. The simple structure allows the unit to be easily assembled. Coupling for general-purpose motors. Bore diameter from Ø1 to Ø38 mm. Key type. Electrical insulation, high... | |
| DESCRIPTION Resin spring coupling with single-piece construction. Stainless steel, slit type. Coupling for FPD manufacturing device, semiconductor manufacturing device. Bore diameter from Ø6 to Ø15 mm. Coupling for cleanroom, vacuum... | |
| DESCRIPTION Serration type flexible coupling. Coupling for general purpose motors. Bore diameter from Ø3 to Ø14 mm. Electrical insulation, excellent vibration absorption. | |
| DESCRIPTION Stainless steel flexible coupling, short type. Coupling for servomotors and stepping motors. Bore diameter from Ø3 to Ø28 mm. Zero backlash, high torsional stiffness, corrosion resistance. | |
| DESCRIPTION Stainless steel spring coupling with single-piece construction. XSTS: high flexibility type XWSS: short type Couplings for FPD manufacturing device, semiconductor manufacturing device, offshore instruments. Bore diameter from Ø5 to... | |
| DESCRIPTION This is a high gain rubber type flexible coupling optimized for actuators. High precision positioning in short time. Single-piece construction with the two aluminum hubs molded with vibration absorbing... |