Hymark/Kentucky Gauge Lika Flexible Coupling, Oldham Type MOR

Description
DESCRIPTION Oldham-type flexible coupling. The simple structure allows the unit to be easily assembled. Coupling for general-purpose motors. Bore diameter from ø1 to ø38 mm. Key type. Electrical insulation, high allowable misalignment, small eccentric reaction force.
Description
DESCRIPTION Oldham-type flexible coupling. The simple structure allows the unit to be easily assembled. Coupling for general-purpose motors. Bore diameter from ø1 to ø38 mm. Key type. Electrical insulation, high allowable misalignment, small eccentric reaction force.

Suppliers

Company
Product
Description
Supplier Links
Lika Flexible Coupling, Oldham Type - MOR - Hymark/Kentucky Gauge
Owensboro, KY, USA
Lika Flexible Coupling, Oldham Type
MOR
Lika Flexible Coupling, Oldham Type MOR
DESCRIPTION Oldham-type flexible coupling. The simple structure allows the unit to be easily assembled. Coupling for general-purpose motors. Bore diameter from ø1 to ø38 mm. Key type. Electrical insulation, high allowable misalignment, small eccentric reaction force.

DESCRIPTION

Oldham-type flexible coupling.
The simple structure allows the unit to be easily assembled.
Coupling for general-purpose motors.
Bore diameter from Ø1 to Ø38 mm.
Key type.
Electrical insulation, high allowable misalignment, small eccentric reaction force.

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Flexible Couplings
Product Number MOR
Product Name Lika Flexible Coupling, Oldham Type
Coupling Type Sliding Block
Rated Torque 0.0177 to 7.08 In-lbs (0.0204 to 8.16 kg-cm)
Rated Speed 9000 to 100000 rpm
Torsional Stiffness 0.7725 to 989 in-lb/deg (1.45 to 1862 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Order With Part Number: A 5Z 3-07016 - A 5Z 3-07016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 43.2 In-lbs (49.81 kg-cm)
Coupling Length 2 inch (50.8 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details
Bellows Coupling 30 N·m [Ø15/Ø15 mm] - 1-4413.0022 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details