Hymark/Kentucky Gauge Lika Flexible Coupling MFBS

Description
DESCRIPTION Bellows type flexible coupling. MFB, MFB-C: aluminum alloy hub and phosphor bronze bellows. MFBS, MFBS-C: all made of stainless steel. Couplings for encoders. Bore diameter from ø3 to ø14 mm. Corrosion resistance (stainless steel version) and zero backlash.
Description
DESCRIPTION Bellows type flexible coupling. MFB, MFB-C: aluminum alloy hub and phosphor bronze bellows. MFBS, MFBS-C: all made of stainless steel. Couplings for encoders. Bore diameter from ø3 to ø14 mm. Corrosion resistance (stainless steel version) and zero backlash.

Suppliers

Company
Product
Description
Supplier Links
Lika Flexible Coupling - MFBS - Hymark/Kentucky Gauge
Owensboro, KY, USA
Lika Flexible Coupling
MFBS
Lika Flexible Coupling MFBS
DESCRIPTION Bellows type flexible coupling. MFB, MFB-C: aluminum alloy hub and phosphor bronze bellows. MFBS, MFBS-C: all made of stainless steel. Couplings for encoders. Bore diameter from ø3 to ø14 mm. Corrosion resistance (stainless steel version) and zero backlash.

DESCRIPTION

Bellows type flexible coupling.
MFB, MFB-C: aluminum alloy hub and phosphor bronze bellows.
MFBS, MFBS-C: all made of stainless steel.
Couplings for encoders.
Bore diameter from Ø3 to Ø14 mm.
Corrosion resistance (stainless steel version) and zero backlash.

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Flexible Couplings
Product Number MFBS
Product Name Lika Flexible Coupling
Coupling Type Metal Bellows
Rated Torque 4.42 to 26.55 In-lbs (5.1 to 30.61 kg-cm)
Rated Speed 19000 to 52000 rpm
Torsional Stiffness 15.45 to 75.7 in-lb/deg (29.09 to 143 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details
N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details
Flexible Coupling Flectors - 8087187 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units Metric Design
Coupling Diameter 4.72 inch (120 mm)
View Details