Hymark/Kentucky Gauge Datasheets for Ball Screws
Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track.
Ball Screws: Learn more
| Product Name | Notes |
|---|---|
| All connection dimensions to DIN 69051, for easy adaptation Newly developed ball recirculation cover with optimized recirculation geometry for high operating speeds Made of the best materials and to the... | |
| Ball screw spindles from reputable manufacturers (some made specially for HSB) Small rotating parts ensure a high dynamic response and smooth running. Accuracy classes: Standard T7 (52 μm/300 mm), optionally... | |
| Double nuts are made by a combination of 2 single nuts; either 2 cylindrical nuts (MM) or one flanged nut and one cylindrical nut (FM) The pre-load can be selected... | |
| Uniform design; for each nominal diameter all nuts have the same outer diameter, drive key slots and centrings Lubrication can be performed via the drive key and lubrication groove Newly... |