Hymark/Kentucky Gauge Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 24V Voltage supply 100V overexcitement Top hat rail mounting 4 logic programs 1A nominal output current 56V free-wheeling voltage 1, 2, 5, 10 ms overexcitement time The Digispeed DS1 V2... | |
| 24V Voltage supply 100V overexcitement Top hat rail mounting Optional logic programs 2.5A nominal output current 56V free-wheeling voltage 2 to 35 ms overexcitement time Controllable holding current 40% -... |