Hymark/Kentucky Gauge Datasheets for Incremental Rotary Encoders
Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION ATEX cat. 3 certification for zones 2, 22 Incremental, size 58 mm Blind hollow shaft Pulse rates up to 10000 PPR Universal output circuit | |
| DESCRIPTION ATEX cat. 3 certification for zones 2, 22 Incremental, size 58 mm Solid shaft mounting Pulse rates up to 10000 PPR Universal output circuit | |
| DESCRIPTION ATEX encoder for zones 1, 2, 21, 22 Incremental version Heavy-duty structure | |
| DESCRIPTION Compact incremental encoder, Ø30 mm Robust metal housing Resolution up to 2048 pulses/rev. Universal output circuit IP65 protection available For factory automation, packaging & electromedical | |
| DESCRIPTION Compact incremental encoder Size 40 mm Versatile and multipurpose Blind hollow shaft Packaging, electromedical | |
| DESCRIPTION Compact incremental encoder Size 50 mm Through hollow shaft Extended operating temperature For electric motors | |
| DESCRIPTION Draw wire encoder Robust and space saving construction Integrated incremental encoder Measuring length up to 2000 mm Electromedical | |
| DESCRIPTION Heavy-duty encoder for harsh environments "Tachogeneretor" design, B10 Euro-flange Orientable connections with screw terminals High shaft load Power output circuit for long distance transmissions Corrosion resistant housing For steel... | |
| DESCRIPTION Heavy-duty encoder for harsh environments Euro flange Redundant version Connections with terminal block For steel mills and big size motors | |
| DESCRIPTION Heavy-duty hollow shaft encoder Blind hollow and blind tapered shaft Connections with terminal block Electrically isolated shaft For wind turbines, off-shore and steel mills | |
| DESCRIPTION Heavy-duty hollow shaft encoder Blind hollow or blind tapered shaft Connections with terminal block Electrically isolated shaft Corrosion resistant, robust housing Wind turbines, Off-shore, Steel mills | |
| DESCRIPTION Hollow or tapered shaft incremental encoder Sin/cos output with absolute CD track For gearless motors, elevators | |
| DESCRIPTION Hollow shaft encoder with integrated shaft coupling Expansion shaft for precise mounting M23 connector or cable output | |
| DESCRIPTION Hollow shaft encoder Sin/cos output with absolute CD track For gearless motors, elevators | |
| DESCRIPTION IEC Ex & ATEX certified bearingless encoder IEC Ex certification Ex mc IIC T4 Gc, Zone 2, Gas group IIC ATEX certification II 3G Ex mc IIC T4 Gc... | |
| DESCRIPTION Incremental encoder for elevators REO compatible flange 1024 PPR , AB /AB output cable length on request low-cost version | |
| DESCRIPTION Incremental encoder, high precision 18000 pulses/revolution Extended operating temperature For test benches, rotary tables | |
| DESCRIPTION Incremental encoder, robust die cast housing High shaft load Protection up to IP66 (shaft side) Square flange or pilot flange, US size | |
| DESCRIPTION Incremental encoder, size 50 mm UVW commutation signals Through hollow shaft For brushless motors | |
| DESCRIPTION Incremental encoder, size 58 mm Blind hollow shaft Resolution up to 10000 PPR Different fixing possibilities: · CK58: standard version with movable antirot. pin (M3 screw) · CK59: flexible... | |
| DESCRIPTION Incremental encoder, size 58 mm Through hollow shaft For motor feedback Different fixing possibilities: · C58: standard version with movable antirotation pin (M3 screw); · C59: flexible fixing plate... | |
| DESCRIPTION Incremental encoder, size 58 mm Through hollow shaft Front or backside fixing with antirotation pin For motor feedback · C58A: fixing collar on front side · C58R: fixing collar... | |
| DESCRIPTION Incremental encoder, size 80 mm Low profile Internal structure in steel Through hollow shaft up to Ø44 mm Gearmotors | |
| DESCRIPTION Incremental encoder, size 80 mm Low profile Through hollow shaft up to Ø30 mm Hoists | |
| DESCRIPTION Incremental encoder, size 80 mm Through hollow shaft up to Ø44 mm Cable or connector output For hoists | |
| DESCRIPTION Incremental encoder Compact, Ø 40 mm Versatile and multipurpose Servo flange or ring nut | |
| DESCRIPTION Integrated programmable encoder Universal output circuit HTL/TTL Compact design and easy installation 5000 or 10000 mm measuring length Resolution up to 16384 PPR (prog.) | |
| DESCRIPTION Low-cost heavy duty solution Sealed housing, IP68 Redundant version SGSD Up to 50 mm hollow shaft Outdoor & mobile equipment applications | |
| DESCRIPTION Magnetic incremental encoder Compact, size 36 mm Hollow shaft Resolution up to 2048 pulses/rev. Robust, IP67 with sealed circuits (optional) · MI36: solid shaft version · MC36: blind hollow... | |
| DESCRIPTION Magnetic incremental encoder Compact, size 36 mm Solid shaft Resolution up to 2048 pulses/rev. Robust, IP67 with sealed circuits (optional) · MI36: solid shaft version · MC36: blind hollow... | |
| DESCRIPTION Magnetic ring encoders with several diameters Resolutions up to 180000 PPR or more For torque motors | |
| DESCRIPTION Magnetic sensing technology Solid shaft design Resolution up to 10000 PPR High protection degree with sealed circuits · MI58: with servo flange · MI58S: with clamp flange | |
| DESCRIPTION Magnetic sensing technology Through hollow shaft design Resolution up to 10000 PPR High protection degree with sealed circuits · MC58: standard version with movable antirot. pin (M3 screw) · | |
| DESCRIPTION Miniature incremental encoder, Ø 28 mm Robust metal housing For office equipment, electromedical and light industrial applications | |
| DESCRIPTION Optical incremental encoder Square flange, Japanese standard Robust design Extended operating temperature For machine tools | |
| DESCRIPTION Programmable incremental encoder, size 58 mm Resolution from 1 to 16384 PPR Selectable Index length 90 or 180° el. Programmable via USB cable Blind hollow shaft Universal output circuit... | |
| DESCRIPTION Programmable incremental encoder, size 58 mm Resolution from 1 to 16384 PPR Selectable Index length 90 or 180° el. Programmable via USB cable Solid shaft Universal output circuit | |
| DESCRIPTION Programmable incremental encoder Compact and robust, size 36 mm Resolution from 1 to 16384 PPR Programmable via USB | |
| DESCRIPTION Programmable incremental encoder Resolution from 1 to 65536 PPR Freely programmable index (push-button) Blind hollow shaft Diagnostic LEDs | |
| DESCRIPTION Programmable incremental encoder Resolution from 1 to 65536 PPR Freely programmable index (push-button) Solid shaft Diagnostic LEDs | |
| DESCRIPTION Robust housing with high protection Spring loaded (mobile) shaft Linear measures on rack | |
| DESCRIPTION Size 36 mm, compact and robust housing Stainless steel housing Hollow shaft Sealed circuits (option) | |
| DESCRIPTION Size 36 mm, compact and robust housing Stainless steel housing Solid shaft Sealed circuits (option) | |
| DESCRIPTION Size 58 mm, low profile 204800 pulses/revolution Suitable for electromedical | |
| DESCRIPTION Stainless steel incremental encoder Size 58 mm IP67 washdown protection High environmental protection Food machinery, marine environment | |
| DESCRIPTION Standard encoder for general industrial application Size 58 mm Resolution up to 10000 PPR (real) Servo or clamp flange High operating temperature range (optional) |