Hymark/Kentucky Gauge Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| Quasi-absolute LCD display, 14 mm height Max. display accuracy 0,01 mm or 1/64 inch Actual value memory Linear & Angular display mode Panel mount housing Fixed or pluggable sensor Reading... | |
| Quasi-absolute LCD display Max. display accuracy 0,01 mm or 1/64 inch Actual value memory Linear and angular display mode Panel mount housing Reading distance sensor/tape up to 1 mm | |
| Universal display with high performance. Very compact housing. SSI, quadrature and Sine-Cosine input in 1 unit. Large display range with 8 digits. Easy setup. 500 kHz high speed counter. Linear... | |
| 2x 6 digit LED display 14mm high 2 short-circuit protected Transistor Outputs Measuring Systems: incremental or SSI RS232 optional | |
| 3 x 6 digit LED display 14mm high 2 short-circuit protected Transistor Outputs Measuring Systems: incremental or SSI RS232 optional | |
| 6 digit LED display 14mm high 2 short-circuit protected Transistor Outputs Measuring Systems: incremental or SSI RS232 optional | |
| Compact 5 digit LED display Max. display accuracy 0,01 mm Actual value memory Panel mount housing Reading distance sensor/tape up to 2 mm RS485 interface 5V backup input Works with... |