Hymark/Kentucky Gauge Datasheets for Magnetoresistive Linear Position Sensors and Switches
Magnetoresistive linear position sensors and switches have a linear resistance output signal representing the distance an object is from a reference point.
Magnetoresistive Linear Position Sensors and Switches: Learn more
| Product Name | Notes |
|---|---|
| 2 integrated limit switch sensors High performance sensor for linear motors Lika Hi-flex sensor cable Status LED for clearance error Reference and limit switch marks to be installed along the... | |
| 2 integrated limit switch sensors High resolution sensor for linear measurements High speed and protection degree Speed proportional output signals Resolution up to 1 μm Reference and limit switch marks... | |
| 2 integrated limit switch sensors Magnetic sensor for linear motors Sine-cosine 1Vpp real-time output Unaffected by dust, debris or liquids, IP67 Status LED for clearance error and A, B signals... | |
| 2 integrated limit switch sensors Standard sensor for linear axis Gap clearance up to 2.0 mm Lika hi-flex sensor cable Status LED for clearance error Reference and limit switch marks... | |
| Absolute ruler SSI interface Resolution up to 5 μm Unaffected by dust, debris or liquids | |
| Compact absolute magnetic sensor. For Feedback applications on linear motors. Integrated BiSS interface. Sine-Cosine, 1Vpp signal with 1000m period. Programmable resolution up to 5m. Unaffected by dust, debris and liquids. | |
| Compact absolute magnetic sensor. Integrated SSI interface. Resolution up to 5m. Unaffected by dust, debris and liquids. | |
| Heavy-duty magnetic sensor Quadrature output AB signals Universal output circuit (Push-Pull & Line Driver) M10 steel case Gap clearance up to 3.0 mm | |
| High performance absolute linear encoder Resolution up to 1 µm BiSS, SSI interfaces; additional incremental track for speed feedback. Measuring length up to 8100 mm Large mounting tolerances Unaffected by... | |
| High performance sensor for linear motors. Lika Hi-flex sensor cable. Status LED for clearance error. Optional tape cleaning wipers. | |
| High resolution sensor for linear and angular measurements. High speed and protection degree. Speed proportional output signals. Resolution up to 1 µm. | |
| Incremental ruler Easy installation Resolution up to 5 μm Unaffected by dust, debris or liquids | |
| Magnetic sensor for linear and torque motors. Sine-Cosine 1Vpp real-time output. Unaffected by dust, debris or liquids, IP67. Status LED for clearance error and A, B signals. Optional tape cleaning... | |
| Magnetic sensor for linear guides Gap clearance up to 2 mm Lika hi-flex sensor cable Lateral tape detection | |
| Miniature magnetic sensor for linear motors and pick & place applications Real-time 1Vpp sine/cosine High performance output signals | |
| Resolution selector from 50 to 2 µm Compact reading head with IP68 protection Power-on and Error LEDs Automatic output signal performance control Ideal for linear motors and pick & place... | |
| Robust magnetic sensor for linear applications. Gap clearance up to 4.0 mm. Resolution up to 0.01mm. Special resolutions (inch, dpi,..) available | |
| Robust sensor for linear and rotary applications Gap clearance up to 2.0 mm IP67 protection Resolution up to 0.1 mm | |
| Standard sensor for linear and rotary axis. Gap clearance up to 2 mm. Lika Hi-flex sensor cable. Status LED for clearance error. Optional reference mark LKM1309/5 to be installed along... |