Hymark/Kentucky Gauge Lika Flexible Coupling MDS

Description
DESCRIPTION Disk type flexible coupling. The stainless steel disk allows the eccentricity, angular misalignment and end-play. MDS: compact design. ​Couplings for servomotors and stepping motors. Bore diameter from ø4 to ø30 mm
Description
DESCRIPTION Disk type flexible coupling. The stainless steel disk allows the eccentricity, angular misalignment and end-play. MDS: compact design. ​Couplings for servomotors and stepping motors. Bore diameter from ø4 to ø30 mm

Suppliers

Company
Product
Description
Supplier Links
Lika Flexible Coupling - MDS - Hymark/Kentucky Gauge
Owensboro, KY, USA
Lika Flexible Coupling
MDS
Lika Flexible Coupling MDS
DESCRIPTION Disk type flexible coupling. The stainless steel disk allows the eccentricity, angular misalignment and end-play. MDS: compact design. ​Couplings for servomotors and stepping motors. Bore diameter from ø4 to ø30 mm

DESCRIPTION

Disk type flexible coupling.
The stainless steel disk allows the eccentricity, angular misalignment and end-play.
MDS: compact design.
​Couplings for servomotors and stepping motors.
Bore diameter from Ø4 to Ø30 mm

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Flexible Couplings
Product Number MDS
Product Name Lika Flexible Coupling
Coupling Type Flexible Disc
Rated Torque 6.19 to 111 In-lbs (7.14 to 128 kg-cm)
Rated Speed 10000 to 33000 rpm
Torsional Stiffness 43.26 to 649 in-lb/deg (81.46 to 1222 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Metal bellows coupling T210/T21WN/T22 - K-MBC - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
View Details
Any combination of A 5A15M332506,A 5A15M332508,A 5A15M332510, with A 5P15M3325 can be used to form a coupling - A 5A15M332508 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.3150 inch (8 mm)
View Details
Flexible Couplings - 606017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.9449 inch (24 mm)
View Details
KHK GC1-20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details