Hymark/Kentucky Gauge Datasheets for Electric Rotary Actuators
Electric rotary actuators drive components rotationally via electromagnetic power. They typically have control and indexing capabilities.
Electric Rotary Actuators: Learn more
| Product Name | Notes |
|---|---|
| Compact positioning unit for secondary axes Integrated drive, position controller & encoder Closed loop position control Absolute multi turn encoder M12 connections Boot loader via CAN | |
| Integrated positioning unit High performance brushless motor RS232 service interface for easy setup Real absolute multi turn encoder Additional jog +/- buttons for easy calibration | |
| Integrated positioning unit High performance brushless motor RS232 service interface for easy setup Real absolute multi turn encoder Integrated motor brake for enhanced halt functions Additional jog +/- buttons for... | |
| Rugged high torque positioning unit Up to 24 Nm starting torque Real 20 bit multiturn encoder Closed loop control Woodworking, packaging, bottling & labelling machines | |
| All-in-one rotary actuator Integrated drive and position controller absolute multiturn Closed loop position control 150 and 250W bldc motors, size 70 Real absolute multiturn encoder (4096 x 65536) | |
| Compact rotary actuator Quick change-over & positioning on secondary axes All-in-one gearmotor-drive-posi tion controller & encoder Closed loop position control Absolute multiturn encoder RD53 with integrated halt-brake Boot loader via... |