Hymark/Kentucky Gauge Flexible Coupling PAN

Description
DESCRIPTION Flexible coupling for encoders. In aluminum. Machined from a single-piece. Coupling for encoders and small motors. Standard, suitable for generic and universal use. Bore diameter from ø6 to ø10 mm. Available with different bore diameters on request. Fixing with grain. Good axial and radial misalignment.
Description
DESCRIPTION Flexible coupling for encoders. In aluminum. Machined from a single-piece. Coupling for encoders and small motors. Standard, suitable for generic and universal use. Bore diameter from ø6 to ø10 mm. Available with different bore diameters on request. Fixing with grain. Good axial and radial misalignment.

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - PAN - Hymark/Kentucky Gauge
Owensboro, KY, USA
Flexible Coupling
PAN
Flexible Coupling PAN
DESCRIPTION Flexible coupling for encoders. In aluminum. Machined from a single-piece. Coupling for encoders and small motors. Standard, suitable for generic and universal use. Bore diameter from ø6 to ø10 mm. Available with different bore diameters on request. Fixing with grain. Good axial and radial misalignment.

DESCRIPTION

Flexible coupling for encoders. In aluminum.
Machined from a single-piece.
Coupling for encoders and small motors.
Standard, suitable for generic and universal use.
Bore diameter from Ø6 to Ø10 mm.
Available with different bore diameters on request.
Fixing with grain. Good axial and radial misalignment.

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Flexible Couplings
Product Number PAN
Product Name Flexible Coupling
Coupling Type Helical / Slit
Rated Torque 5.31 to 8.85 In-lbs (6.12 to 10.2 kg-cm)
Rated Speed 8000 rpm
Torsional Stiffness 1.39 to 3.09 in-lb/deg (2.62 to 5.82 mN-m/arcmin)
Unlock Full Specs
to access all available technical data

Similar Products

HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Rated Speed 100 to 1600 rpm
Units Metric Design
View Details
Bellows Coupling 10 N·m [Ø16/Ø16 mm] - 1-4413.0013 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 88.5 In-lbs (102 kg-cm)
Rated Speed 20000 rpm
View Details
FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
Double Disc Type Servo Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.1969 to 1.57 inch (5 to 40 mm)
Coupling Diameter 1.02 to 3.23 inch (26 to 82 mm)
View Details