Hymark/Kentucky Gauge Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Specifications Light weight and portable design Rugged guide rail with T-slots for easy mounting Precision and maintenance free moving carriage with handle High-performance slide bearings for smooth and easy positioning... | |
| Specifications Measuring length: up to 240in, others on request Encoder resolution: 0.0002in (5microns) Display resolution: 0.001in Repeat accuracy: +/- 0.001in (+/- 0.03mm) Power supply: 110V AC Working height: 36in, others... | |
| Specifications Measuring length: up to 240in, others on request Material diameter: up to 6in (standard), others on request Encoder resolution: 0.0002in (5microns) Display resolution: 0.001in Repeat accuracy: +/- 0.001in (+/-... |