Hymark/Kentucky Gauge Datasheets for Calipers
Calipers typically use a precise slide movement for inside, outside, depth or step measurements. Some caliper types are used for comparing or transferring dimensions.
Calipers: Learn more
| Product Name | Notes |
|---|---|
| Specifications Light weight and portable design Rugged guide rail with T-slots for easy mounting Precision and maintenance free moving carriage with handle High-performance slide bearings for smooth and easy positioning... | |
| Specifications Measuring length: up to 240in, others on request Encoder resolution: 0.0002in (5microns) Display resolution: 0.001in Repeat accuracy: +/- 0.001in (+/- 0.03mm) Power supply: 110V AC Working height: 36in, others... | |
| Specifications Measuring length: up to 240in, others on request Material diameter: up to 6in (standard), others on request Encoder resolution: 0.0002in (5microns) Display resolution: 0.001in Repeat accuracy: +/- 0.001in (+/-... |