Hymark/Kentucky Gauge Datasheets for Metric Gears
Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection.
Metric Gears: Learn more
| Product Name | Notes |
|---|---|
| In hypoid bevel gears, the drive pinion is axially offset on the top or on the bottom. The pinion diameter is larger to enable higher transmissions. Hypoid bevel gears have... | |
| Spiral-toothed bevel gears with arc-shaped teeth are particularly suitable for transmitting forces at a 90° angle or at any other angle as required. They can be used at high speeds,... |