Hymark/Kentucky Gauge Datasheets for Rules and Length Gauges
Rules and length gauges are flat, graduated scales used for length measurement. For OEM applications, digital or electronic linear scales are often used.
Rules and Length Gauges: Learn more
| Product Name | Notes |
|---|---|
| Specifications Light weight and portable design Rugged guide rail with T-slots for easy mounting Precision and maintenance free moving carriage with handle High-performance slide bearings for smooth and easy positioning... | |
| Specifications Measuring length: up to 240in, others on request Encoder resolution: 0.0002in (5microns) Display resolution: 0.001in Repeat accuracy: +/- 0.001in (+/- 0.03mm) Power supply: 110V AC Working height: 36in, others... | |
| Specifications Measuring length: up to 240in, others on request Material diameter: up to 6in (standard), others on request Encoder resolution: 0.0002in (5microns) Display resolution: 0.001in Repeat accuracy: +/- 0.001in (+/-... |