Hymark/Kentucky Gauge Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| The CamCon 1756-DICAM is designed as a plug in PLS+ boolean processor card for Control Logix® platform. With its functions and its reaction time down to 100 µsec it... | |
| The CamCon DAC16 digital to analog converter can be used as an analog output expansion for the CamCon series Programmable Limit Switch. Digitronic | |
| The CamCon DC16 comes with unique high performance features to realize any applications in the field of Programmable Limit Switch. The DC16 is designed for DIN rail mounting and can... | |
| The CamCon DC16 IO module can be used with any CamCon controller via expansion interface. The CamCon DC16 IO module comes with either 16 outputs and 8 inputs or 16... | |
| The CamCon DC190 is a high speed PLS for DIN rail mounting. Running on an Intel XScale core, the DC190 is up to ten time faster than the actual CamCon... | |
| The CamCon DC33 X is a compact cam control for the front panel installation. Digital inputs allow external program switchover as well as a keyboard lock. A lockable front door... | |
| The CamCon DC51 comes with high performance and high speed micro controller. The modular hardware and software allow for multiple configuration setups. The LCD graphic display guarantees easy programming and... | |
| The DC300 series is a high performance plug-in Programmable Limit Switch for Simatic® S7 300 PLC. Cam programs, parameter, actual value and speed can be read or programed via PLC. | |
| The Profibus module CamCon CP16/P/IO allows the direct coupling of CamCon cam controls to the Profibus DP. The high-speed outputs of the cam controls would be available as inputs of... |