DESCRIPTION
High-gain flexible coupling.
Single-piece construction with the two aluminum hubs molded with vibration-absorbing rubber.
Standard type (XGT2), long type (XGL2) and short type (XGS2).
Coupling for servomotors and stepping motors.
Bore diameter from Ø3 to Ø25 mm.
Excellent vibration absorption, high torque and high torsional stiffness.
| Hymark/Kentucky Gauge | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | XGT2 |
| Product Name | High-Gain Flexible Coupling |
| Coupling Type | Flexible Link |
| Rated Torque | 9.73 to 575 In-lbs (11.22 to 663 kg-cm) |
| Rated Speed | 9000 to 42000 rpm |
| Torsional Stiffness | 17 to 1128 in-lb/deg (32 to 2124 mN-m/arcmin) |
| Units | Metric Design |