Hymark/Kentucky Gauge Datasheets for Liquid Crystal Display (LCD) Modules
Liquid crystal display (LCD) modules are used at the component level in place of less efficient displays such as cathode ray tubes (CRTs). These modules do not include housing and must be incorporated into a larger instrument or system.
Liquid Crystal Display (LCD) Modules: Learn more
| Product Name | Notes |
|---|---|
| Quasi-absolute LCD display, 14 mm height Max. display accuracy 0,01 mm or 1/64 inch Actual value memory Linear & Angular display mode Compact OEM version without housing Reading distance sensor/tape... | |
| Quasi-absolute LCD display Max. display accuracy 0,01 mm or 1/64 inch Actual value memory Linear and Angular display mode Compact OEM version without housing Reading distance sensor/tape up to 1... |