Hymark/Kentucky Gauge Datasheets for Absolute Rotary Encoders
Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation.
Absolute Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| Absolute magnetic encoder Resolution up to 4096 CPR and 32768 rev. Compact and robust design High resistance against shocks and humidity · MM58: with servo flange · MM58S: with clamp... | |
| Absolute multi-turn magnetic encoder. Very compact and robust housing. Outside diameter 36mm. Resolution up to 4096 counts/rev and up to 32768 rev, SSI interface. Zero setting and counting direction function. | |
| Analogue output (optical potentiometer) 0-10V, 0-5V, 4-20 mA Single & multi-turn versions Special versions on request | |
| Compact & flat multi-turn encoder. Resolution up to 8192 counts/rev. x 4096 rev. Radial M23 connector output. · AM9: solid shaft version · AMC9: through hollow shaft version | |
| Compact & robust absolute encoders Resolution up to 12 bit SSI, Bit parallel & analogue IP65 protection Tool turret version with LED for zero position | |
| Compact design, through hollow shaft Industrial & feedback applications Single turn version up to 18 bit Multi turn version, 16 x 12 bit Incremental resolution up to 8192 PPR or... | |
| Compact heavy-duty encoder IP67 protection & extended temperature range High shaft load Comfortable presetting by push-button Suitable for outdoor and offshore installations | |
| DESCRIPTION Absolute multiturn encoders CANopen interface Solid shaft or blind hollow shaft | |
| DESCRIPTION Absolute multiturn encoders Profibus-DP interface Solid shaft or blind hollow shaft | |
| DESCRIPTION Absolute multiturn Analogue range setting by bush buttons Solid/blind hollow shaft | |
| DESCRIPTION Absolute single & multiturn encoders ATEX II 2G Ex d IIC T6 Gb, II 2D Ex tb IIIC T85°C Db certification Suitable for installation in zones 1, 2, 21... | |
| DESCRIPTION Absolute single or multiturn encoder Integrated cams programmer Solid shaft or blind hollow shaft | |
| DESCRIPTION Absolute singleturn encoders CANopen interface Solid shaft or blind hollow shaft | |
| DESCRIPTION Absolute singleturn encoders Profibus-DP interface Solid shaft or blind hollow shaft | |
| DESCRIPTION Absolute, contactless For arcs and segmented rings Robotics | |
| DESCRIPTION Compact & robust absolute encoders Resolution up to 12 bit SSI, Bit parallel & analogue IP65 protection Tool turret version with LED for zero position | |
| DESCRIPTION Compact optical multiturn encoder Resolution up to 8192 cpr and 16384 turns Solid shaft or hollow shaft High degree of protection, IP67 | |
| DESCRIPTION Compact optical single turn encoder Size 58 mm Servo or clamp flange Solid shaft or hollow shaft version Resolution up to 8192 cpr High degree of protection, IP67 | |
| DESCRIPTION Compact programmable encoder Multiturn version up to 14 bit SSI or Bit parallel output Solid or blind hollow shaft Teach-in function | |
| DESCRIPTION Heavy-duty fieldbus encoder Single and multiturn version Velocity output, roundloop function For harsh environment such as steel mills, mobile equipment, construction machinery Stainless steel housing available on request ATEX... | |
| DESCRIPTION High performance multiturn encoder CANopen, CANopen LIFT, Profibus-DP, DeviceNet interface Solid shaft or blind hollow shaft | |
| DESCRIPTION High performance singleturn encoder CANopen, CANopen LIFT, Profibus-DP, DeviceNet interface Solid shaft or blind hollow shaft | |
| DESCRIPTION High resolution absolute encoder for motor feedback Additional incremental track Tapered shaft design SSI or BiSS output Resolution 21 bit | |
| DESCRIPTION High resolution multiturn encoder Servo or clamp flange Solid or hollow shaft version Resolution up to 16 + 14 bit Additional incremental track, 2048 PPR sin/cos For motor feedback... | |
| DESCRIPTION High resolution singleturn encoder Servo or clamp flange Resolution up to 19 bit Additional incremental track, 2048 PPR sin/cos For motor feedback applications | |
| DESCRIPTION Hollow or tapered shaft incremental encoder Sin/cos output with absolute CD track For gearless motors, elevators | |
| DESCRIPTION IEC Ex & ATEX certified bearingless encoder IEC Ex certification Ex mc IIC T4 Gc, Zone 2, Gas group IIC ATEX certification II 3G Ex mc IIC T4 Gc... | |
| DESCRIPTION Integrated absolute encoder Programmable analogue output 5000 & 10000 mm measuring length Teach-in of travel length by push buttons | |
| DESCRIPTION Multiturn EtherCAT encoders Fast and precise optical sensing Resistant against magnetic fields | |
| DESCRIPTION Shaftless absolute encoder Bearingless non contact design Contactless, compact & high degree of protection IP68 with sealed circuits | |
| DESCRIPTION Shaftless incremental encoder Bearingless non contact design Contactless, compact & high degree of protection IP68 with sealed circuits | |
| DESCRIPTION US standard optical encoders Robust die-cast housing M23 and MIL connector Singleturn up to 18 bit (262144 cpr) and multiturn up to 16x14 bit (65536 x 16384) High degree... | |
| EtherCAT interface Very low cycle time, only 62,5 μs M12 connections Connection cables available | |
| LIKA recently released the new SFA Draw Wire Unit. The SFA features a robust and compact design that includes an absolute encoder capable of measuring 2,000 mm. Absolute draw-wire encoder... | |
| Magnetic sensing. Absolute single-turn encoder. Resolution 4096 counts/rev, SSI interface. Axial cable output. Protection up to IP67. · MS36: solid shaft version · MSC36: blind hollow shaft version, 6mm | |
| Miniature optical multi turn encoder Resolution up to 524288 cpr (19 bit) x 4096 turns (12 bit) High degree of protection, IP67 Cable output or M12 inline plug | |
| Miniature optical single turn encoder Resolution up to 1048576 cpr (20 bit) High degree of protection, IP67 M12 inline connector | |
| Profibus and CANopen encoder Stainless steel housing suitable for food industry Connection cap with M12 connectors Position & velocity output | |
| Programmable analogue output 0-5V, 0-10V, -5/+5V, -10/+10V, 4-20mA, 0-20mA, 0-24mA Multiturn up to 16384 rev. Programmable overrun mode RS232 for parameter set-up | |
| Single & multi turn Profinet encoders Fast and precise optical sensing Encoder profile PNO No 3.162 V4.1 Dynamically assigned IP address via DCP | |
| Standard absolute multi-turn encoder. Resolution up to 30 bit (65535 CPR x 16384 rev.) Robust housing. Cable and connector output. AM58: servo flange AM58S: clamp style flange Blind hollow shaft... | |
| Standard absolute single-turn encoder. Resolution up to 16 bit (65535 counts/rev.). Robust housing. Cable and connector output. · AS58: servo flange · AS58S: clamp style flange Blind hollow shaft up... | |
| Compact & robust absolute encoders IP65 Protection, IP66 on request Bit parallel output up to 256 cpr Tool turret version with LED for zero position | |
| Compact encoder with ø20 mm hollow shaft Single turn up to 8192 cpr True multi turn (without battery backup) Cable and connector output Rugged design with IP67 protection and fixing... | |
| EM58 series: general purpose, multi turn HS58 series: high accuracy, single turn HM58 series: high resolution, multi turn Fast and precise optical sensing Position and velocity output Integrated web server... | |
| Heavy-duty fieldbus encoder Single and multiturn version Velocity output, roundloop function For harsh environment such as steel mills, mobile equipment, construction machinery Stainless steel housing available on request ATEX cat. | |
| Integrated absolute encoder Profibus, CANopen and Devicenet interface Programmable resolution up to 0,024 mm M12 or PG connections 5000 & 10000 mm measuring length Compact design & easy installation | |
| Integrated absolute encoder SSI interface, gray or binary coded Compact design & easy installation 5000 & 10000 mm measuring length Resolution 0.1, 0.05, 0.024 mm (other on request) | |
| Single & multi turn Ethernet/IP encoders Fast and precise optical sensing Resistant against magnetic fields 100 Mbit/s half duplex operation Integrated hub EM58 series general purpose encoder; HS/HM58 for high-end... | |
| Single & multi turn Powerlink encoders Fast and precise optical sensing Resistant against magnetic fields 100 Mbit/s half duplex operation Integrated hub EM58 series general purpose encoder; HS/HM58 for high-end... |