Hymark/Kentucky Gauge Lika Flexible Coupling MOL

Description
DESCRIPTION Oldham type flexible coupling. MOL: standard type MOS: short type Coupling for general-purpose motors. Bore diameter from ø3 to ø25 mm. ​Electrical insulation, high allowable misalignment, small eccentric reaction force.
Description
DESCRIPTION Oldham type flexible coupling. MOL: standard type MOS: short type Coupling for general-purpose motors. Bore diameter from ø3 to ø25 mm. ​Electrical insulation, high allowable misalignment, small eccentric reaction force.

Suppliers

Company
Product
Description
Supplier Links
Lika Flexible Coupling - MOL - Hymark/Kentucky Gauge
Owensboro, KY, USA
Lika Flexible Coupling
MOL
Lika Flexible Coupling MOL
DESCRIPTION Oldham type flexible coupling. MOL: standard type MOS: short type Coupling for general-purpose motors. Bore diameter from ø3 to ø25 mm. ​Electrical insulation, high allowable misalignment, small eccentric reaction force.

DESCRIPTION

Oldham type flexible coupling.
MOL: standard type
MOS: short type
Coupling for general-purpose motors.
Bore diameter from Ø3 to Ø25 mm.
​Electrical insulation, high allowable misalignment, small eccentric reaction force.

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Flexible Couplings
Product Number MOL
Product Name Lika Flexible Coupling
Coupling Type Sliding Block
Rated Torque 6.19 to 319 In-lbs (7.14 to 367 kg-cm)
Rated Speed 10000 to 39000 rpm
Torsional Stiffness 4.79 to 294 in-lb/deg (9.02 to 553 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Single Disc Miniature Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.1969 to 1.57 inch (5 to 40 mm)
Coupling Diameter 1.02 to 3.23 inch (26 to 82 mm)
View Details
Flexible Coupling Flectors - 8087285 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.61 inch (41 mm)
View Details
Bellows Coupling 2 N·m [Ø6/Ø6 mm] - 1-4413.0011 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
ELPEX-B Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 212 to 128319 In-lbs (245 to 147959 kg-cm)
Rated Speed 100 to 4500 rpm
View Details