Hymark/Kentucky Gauge Datasheets for Linear Slides and Linear Stages
Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more
| Product Name | Notes |
|---|---|
| Linear table size 15 as a unit with counter-rotating screw with 2 carriages, ball screw and ball guiding rail: Max. speed: v = 1,0 m/s Max. acceleration: a = 20... | |
| Linear table size 15 with ball screw and ball guiding rail: Max. speed: v = 2,5 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 20000... | |
| Linear table size 20 as a unit with counter-rotating screw with 2 carriages, ball screw and ball guiding rail: Max. speed: v = 1,0 m/s Max. acceleration: a = 20... | |
| Linear table size 20 with ball screw and ball guiding rail: Max. speed: v = 2,5 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 58000... | |
| Linear table size 30 as a unit with counter-rotating screw with 2 carriages, ball screw and ball guiding rail: Max. speed: v = 1,0 m/s Max. acceleration: a = 20... | |
| Linear table size 30 with ball screw and ball guiding rail: Max. speed: v = 2,0 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 95000... | |
| Linear table size 35 as a unit with counter-rotating screw with 2 carriages, ball screw and ball guiding rail: Max. speed: v = 1,0 m/s Max. acceleration: a = 20... | |
| Linear table size 35 with ball screw and ball guiding rail: Max. speed: v = 2,0 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 120000... |