Hymark/Kentucky Gauge Datasheets for AC Motors
AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
AC Motors: Learn more
| Product Name | Notes |
|---|---|
| Operating Frequency and Limitation Electronic Instant Brake, could be used for inch movement, a rise temperature would result from frequent start-stop action of the motor. Please suspend operation temporally if... | |
| Suitable for highly frequent start/stop operation Using high precision, highly responsive clutch and brake, most suitable for frequent start/stop construction. Precise Positioning When the brake is in use, the clutch... | |
| A torque motor possesses strong starting torque and falling characteristics. Under low speed and constraint, it can rotate steadily. The rotational torque is proportional to the motor voltage. A change... | |
| AC induction motors offer a wide selection with reliable performance, uni-directional and continuous operation. Variable AC power input operations. Output 6W up to 90W. CE (EMC & LVD), UL, CCC... | |
| AC induction motors offer a wide selection with reliable performance, uni-directional and continuous operation. Variable AC power input options. Output 6W up to 90W. CE (EMC & LVD), UL, CCC... | |
| AC reversible motor offer a wide selection with reliable performance, forward or reverse operation. Variable AC power input options. Output 6W up to 90W. CE (EMC & LVD), UL, CCC... | |
| AC reversible motor offers a wide selection with reliable performance, forward or reverse operation. Variable AC power input options. Output 6W up to 90W. CE (EMC & LVD), UL, CCC... | |
| Easy wiring and speed control. Induction and reversible motor equipped with generator, various wiring methods and control types available. Built-in electronic brake circuits for instant braking. Wide range of variable... | |
| Easy wiring and speed control Circuits, capacitor and variable resistor are assembled in controller, which is attached to motor via extended cable. Ready-to-use once power is supplied. Output 6W-90W To... | |
| High Braking & Holding Force Built-in excitation brake, as the power is shut off, it can stop the motor instantly and accurately holds the load, making it most suitable for... | |
| Standard IEC metric sizes, variable AC power input options IEC 60034-30 IE3 Premium efficiency, low vibration, low noise Output 750W (1HP) ~ 2200W (3HP) Insulation F class |