Hymark/Kentucky Gauge Lika Flexible Coupling MFB

Description
DESCRIPTION Bellows type flexible coupling. MFB, MFB-C: aluminum alloy hub and phosphor bronze bellows. MFBS, MFBS-C: all made of stainless steel. Couplings for encoders. Bore diameter from ø3 to ø14 mm. Corrosion resistance (stainless steel version) and zero backlash.
Description
DESCRIPTION Bellows type flexible coupling. MFB, MFB-C: aluminum alloy hub and phosphor bronze bellows. MFBS, MFBS-C: all made of stainless steel. Couplings for encoders. Bore diameter from ø3 to ø14 mm. Corrosion resistance (stainless steel version) and zero backlash.

Suppliers

Company
Product
Description
Supplier Links
Lika Flexible Coupling - MFB - Hymark/Kentucky Gauge
Owensboro, KY, USA
Lika Flexible Coupling
MFB
Lika Flexible Coupling MFB
DESCRIPTION Bellows type flexible coupling. MFB, MFB-C: aluminum alloy hub and phosphor bronze bellows. MFBS, MFBS-C: all made of stainless steel. Couplings for encoders. Bore diameter from ø3 to ø14 mm. Corrosion resistance (stainless steel version) and zero backlash.

DESCRIPTION

Bellows type flexible coupling.
MFB, MFB-C: aluminum alloy hub and phosphor bronze bellows.
MFBS, MFBS-C: all made of stainless steel.
Couplings for encoders.
Bore diameter from Ø3 to Ø14 mm.
Corrosion resistance (stainless steel version) and zero backlash.

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Flexible Couplings
Product Number MFB
Product Name Lika Flexible Coupling
Coupling Type Metal Bellows
Rated Torque 2.65 to 17.7 In-lbs (3.06 to 20.41 kg-cm)
Rated Speed 19000 to 52000 rpm
Torsional Stiffness 12.67 to 50.98 in-lb/deg (23.86 to 96.01 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 8087190 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units Metric Design
Coupling Diameter 5.91 inch (150 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details