Hymark/Kentucky Gauge Datasheets for Unit Handling Conveyors
Unit handling conveyors are designed to handle packages, pallets, or any other unit format. They are used to transport large, discrete items that can be handled independently.
Unit Handling Conveyors: Learn more
| Product Name | Notes |
|---|---|
| Standard Features - Conveyors RC / RH • Powder painted 10 gauge steel channel with bolt-in cross members • Steel rollers with sealed bearings • Stands for height adjustment from... | |
| Standard Features • Open conveyor • Extra heavy construction with steel rollers • Stands for height adjustment from 21-1/4in to 50-1/2in • Material capacity: 1,100 lbs/ft (RD25), 1,800 lbs/ft (RD35)... |