Hymark/Kentucky Gauge Datasheets for Industrial Conveyors
Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial Conveyors: Learn more
| Product Name | Notes |
|---|---|
| Standard Features - Conveyors RC / RH • Powder painted 10 gauge steel channel with bolt-in cross members • Steel rollers with sealed bearings • Stands for height adjustment from... | |
| Standard Features • Open conveyor • Extra heavy construction with steel rollers • Stands for height adjustment from 21-1/4in to 50-1/2in • Material capacity: 1,100 lbs/ft (RD25), 1,800 lbs/ft (RD35)... |