Hymark/Kentucky Gauge Datasheets for Motion Controllers
Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems.
Motion Controllers: Learn more
| Product Name | Notes |
|---|---|
| The 1, 3 or 6 Axis Positioning Modules are designed for brushed and brushless DC motors from 24v to 48vdc with a permanent current of 8A max. and integrated rpm... | |
| 1 Axis Controller with integrated servo drive Easy to use 5.7" Touchscreen Display Windows based PC software for programming | |
| 1 Axis Controller with two speed positioning mode LCD display (4 lines, 20 characters each) Program Memory for 3,000 steps | |
| 2 Axis Controller with integrated servo drives Easy to use 5.7" Touchscreen Display Windows based PC software for programming | |
| Up to 12 positioning axis and up to 4 rotation speed axis Handheld for Manual Mode USB interface Simple NC programming language (direct or via PC) |