Hymark/Kentucky Gauge Datasheets for Stock and Strip Feeders
Stock feeders and strip feeders supply continuous or discrete lengths of bar, strip, wire or other stock to a machine tool.
Stock and Strip Feeders: Learn more
| Product Name | Notes |
|---|---|
| The Kentucky Gauge PDT feed system is designed to vastly improve efficiency in rotary cutting operations and eliminate needless errors with a completely hands-free operation. Available as a new turnkey... | |
| The PD100 saves time and money with quick and precise positioning. The pneumatic Auto-brake, located directly on the moving carrier, locks in the stop position eliminating slip and motor load. | |
| The PD1000 allows quick and precise positioning of the heaviest loads. The double Auto-brake, located directly on the moving carrier, consists of two pneumatic clamp cylinders for maximum braking force. | |
| The PD2000X allows for quick and precise positioning to stop the heaviest loads. The double Auto-brake, located directly on the moving carrier, consists of two pneumatic clamp cylinders for maximum... | |
| The PD50 automatic stop system provides quick and precise positioning, saving both time and money. It comes complete with manual lifting steel arm and height adjustable faceplate. The system also... | |
| The PDE saves time and money with quick and precise positioning. The pneumatic Auto-brake, located directly on the moving carrier, locks in the stop position eliminating slip and motor load. |