Hymark/Kentucky Gauge Datasheets for Signal Converters
Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation.
Signal Converters: Learn more
| Product Name | Notes |
|---|---|
| Absolute encoder converter from SSI to Analogue and RS232/RS485 accept all SSI protocols from 6 to 25 bit converts SSI to ±10 V, 0-10V, 0-20 mA or 4-20 mA programmable... | |
| Conversion interface for absolute encoders From SSI to Bit parallel DIN rail mounting | |
| DESCRIPTION Fiber-optic transmitters Incremental and SSI version | |
| Encoder signals transmitter (IF60) and receiver (IF61) through optical fibers Suitable for use with Line Driver (RS-422) and Push-Pull (HTL) incremental encoders and sensors Immune to electromagnetic (EMI) and radio... | |
| Encoder splitter and signal divider splits (divides) encoder output signals signal level converter HTL/TTL > TTL/HTL signal levels individually adjustable regenerates signal levels as a repeater cross switch function DIN... | |
| Signal converter for incremental encoder AB0 /AB0 Line Driver to Push-Pull converter DIN rail mounting | |
| Signal converter for incremental encoders Converts from LD (RS422), TTL or HTL to analogue Selectable output ±10V, 0-10V, 0-20mA, 4-20mA Linearization curves, scaling factors and Teach-in function DIN rail mounting... | |
| Sine/Cosine signal interpolator DIN rail mounting | |
| The AWA analog input module can be used with all CamCon controllers. The AWA module comes with either two separate voltage or current inputs with 12 bit resolution. The AWA... | |
| The CamCon DAC16 digital to analog converter can be used as an analog output expansion for the CamCon series Programmable Limit Switch. Digitronic |