Hymark/Kentucky Gauge Slit Type Flexible Coupling MSXP

Description
DESCRIPTION Resin spring coupling with single-piece construction. Stainless steel, slit type. Coupling for FPD manufacturing device, semiconductor manufacturing device. Bore diameter from ø6 to ø15 mm. Coupling for cleanroom, vacuum and heat resistant.
Description
DESCRIPTION Resin spring coupling with single-piece construction. Stainless steel, slit type. Coupling for FPD manufacturing device, semiconductor manufacturing device. Bore diameter from ø6 to ø15 mm. Coupling for cleanroom, vacuum and heat resistant.

Suppliers

Company
Product
Description
Supplier Links
Slit Type Flexible Coupling - MSXP - Hymark/Kentucky Gauge
Owensboro, KY, USA
Slit Type Flexible Coupling
MSXP
Slit Type Flexible Coupling MSXP
DESCRIPTION Resin spring coupling with single-piece construction. Stainless steel, slit type. Coupling for FPD manufacturing device, semiconductor manufacturing device. Bore diameter from ø6 to ø15 mm. Coupling for cleanroom, vacuum and heat resistant.

DESCRIPTION

Resin spring coupling with single-piece construction.
Stainless steel, slit type.
Coupling for FPD manufacturing device, semiconductor manufacturing device.
Bore diameter from Ø6 to Ø15 mm.
Coupling for cleanroom, vacuum and heat resistant.

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Flexible Couplings
Product Number MSXP
Product Name Slit Type Flexible Coupling
Coupling Type Helical / Slit
Rated Torque 6.19 to 26.55 In-lbs (7.14 to 30.61 kg-cm)
Rated Speed 17000 to 25000 rpm
Torsional Stiffness 17 to 43.26 in-lb/deg (32 to 81.46 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD130 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7874 to 2.76 inch (20 to 70 mm)
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details
Flexible Couplings - 8691761 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 5.2 inch (132 mm)
View Details