Hymark/Kentucky Gauge Resin Spring Flexible Coupling MSXP-C-W-SP

Description
DESCRIPTION Resin spring coupling with single-piece construction. Stainless steel, slit type. Coupling for FPD manufacturing device, semiconductor manufacturing device. Bore diameter from ø6 to ø15 mm. Coupling for cleanroom, vacuum and heat resistant.
Description
DESCRIPTION Resin spring coupling with single-piece construction. Stainless steel, slit type. Coupling for FPD manufacturing device, semiconductor manufacturing device. Bore diameter from ø6 to ø15 mm. Coupling for cleanroom, vacuum and heat resistant.

Suppliers

Company
Product
Description
Supplier Links
Resin Spring Flexible Coupling - MSXP-C-W-SP - Hymark/Kentucky Gauge
Owensboro, KY, USA
Resin Spring Flexible Coupling
MSXP-C-W-SP
Resin Spring Flexible Coupling MSXP-C-W-SP
DESCRIPTION Resin spring coupling with single-piece construction. Stainless steel, slit type. Coupling for FPD manufacturing device, semiconductor manufacturing device. Bore diameter from ø6 to ø15 mm. Coupling for cleanroom, vacuum and heat resistant.

DESCRIPTION

Resin spring coupling with single-piece construction.
Stainless steel, slit type.
Coupling for FPD manufacturing device, semiconductor manufacturing device.
Bore diameter from Ø6 to Ø15 mm.
Coupling for cleanroom, vacuum and heat resistant.

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Flexible Couplings
Product Number MSXP-C-W-SP
Product Name Resin Spring Flexible Coupling
Coupling Type Helical / Slit
Rated Torque 23.01 In-lbs (26.53 kg-cm)
Rated Speed 6000 rpm
Torsional Stiffness 7.72 in-lb/deg (14.55 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD140 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.56 inch (14 to 65 mm)
View Details
Flexible Coupling Flectors - 8087279 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Angular 1.2 degrees
Parallel 0.0079 inch (0.2000 mm)
View Details
Purchase With A 5Z15M331904 - A 5Z15M331904 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 14.96 In-lbs (17.24 kg-cm)
Coupling Length 0.8661 inch (22 mm)
View Details
Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details