Hymark/Kentucky Gauge Datasheets for Digital Readouts
Digital readouts are specialized displays for position and dimension readings from inspection gages and linear scales, or rotary encoders on machine tools.
Digital Readouts: Learn more
| Product Name | Notes |
|---|---|
| Quasi-absolute LCD display, 14 mm height Max. display accuracy 0,01 mm or 1/64 inch Actual value memory Linear & Angular display mode Panel mount housing Fixed or pluggable sensor Reading... | |
| Quasi-absolute LCD display Max. display accuracy 0,01 mm or 1/64 inch Actual value memory Linear and angular display mode Panel mount housing Reading distance sensor/tape up to 1 mm | |
| Universal display with high performance. Very compact housing. SSI, quadrature and Sine-Cosine input in 1 unit. Large display range with 8 digits. Easy setup. 500 kHz high speed counter. Linear... | |
| Very compact 1 or 2 axis position controller. Alphanumeric LCD display. Numeric and function keypad. Program memory for 3000 steps. Incremental encoder input. 8 digital outputs for positioning | |
| 2x 6 digit LED display 14mm high 2 short-circuit protected Transistor Outputs Measuring Systems: incremental or SSI RS232 optional | |
| 3 x 6 digit LED display 14mm high 2 short-circuit protected Transistor Outputs Measuring Systems: incremental or SSI RS232 optional | |
| 6 digit LED display 14mm high 2 short-circuit protected Transistor Outputs Measuring Systems: incremental or SSI RS232 optional | |
| Compact 5 digit LED display Max. display accuracy 0,01 mm Actual value memory Panel mount housing Reading distance sensor/tape up to 2 mm RS485 interface 5V backup input Works with... | |
| LCD graphic display 63 devices can be programmed while networked RS 485 interface Functionally identical Digisoft on the online screen 24V DC +/- 20% supply About 300mA current consumption The... | |
| Multi-function display for incremental encoders Position display, tachometer, start/stop speed display, event counter Digital or analogue outputs Multivoltage supply 24Vdc, 115/230Vac LD300 display LD301 display with analogue output LD302 preset... | |
| Multi-function display for SSI encoders LD253 SSI display with serial interface Position display, linear and angular mode Programmable bit blanking Digital or analogue outputs Multivoltage supply 24Vdc, 115/230Vac LD250 SSI... |