Hymark/Kentucky Gauge Datasheets for Rigid Couplings
Rigid couplings connect rotating members such as shafts. They secure onto both members and provide transmission of torque and motion.
Rigid Couplings: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION High precision rigid coupling. Coupling for encoder, servomotor and stepping motor. Bore diameter from Ø5 to Ø15 mm. High precision, high rigidity, zero backlash. | |
| DESCRIPTION Long type rigid coupling. MLR-C, MLR-V: made of aluminum alloy. MLRS-C, MLRS-V: made of stainless steel. Couplings for servomotors and stepping motors. Bore diameter from Ø5 to Ø15 mm. | |
| DESCRIPTION Rigid couplings. MRG, MRG-C, MRG-W: aluminum alloy hub. MRGS, MRGS-C, MRGS-W: made of stainless steel. Couplings for servomotors and stepping motors. Bore diameter from Ø3 to Ø32 mm. Zero... |