HEAT TYPE
POLYOLEFIN MATERIAL
BLACK COLOR
6 INCH
0.75 INCH MIN. EXPANDED DIAMETER
0.375 INCH MAX. RECOVERED DIAMETER
UL APPROVAL
600 V VOLTAGE RATING
0.03 INCH THICKNESS
125 DEG C TEMPERATURE RATING
2:1 SHRINK RATIO
THIN WALL TYPE
EASY-SPLICE[TM] BRAND
APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING
TWHS MODEL
HEAT TYPE
POLYOLEFIN MATERIAL
BLACK COLOR
6 INCH
0.75 INCH MIN. EXPANDED DIAMETER
0.375 INCH MAX. RECOVERED DIAMETER
UL APPROVAL
600 V VOLTAGE RATING
0.03 INCH THICKNESS
125 DEG C TEMPERATURE RATING
2:1 SHRINK RATIO
THIN WALL TYPE
EASY-SPLICE[TM] BRAND
APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING
TWHS MODEL
HEAT TYPE
POLYOLEFIN MATERIAL
BLACK COLOR
6 INCH
0.75 INCH MIN. EXPANDED DIAMETER
0.375 INCH MAX. RECOVERED DIAMETER
UL APPROVAL
600 V VOLTAGE RATING
0.03 INCH THICKNESS
125 DEG C TEMPERATURE RATING
2:1 SHRINK RATIO
THIN WALL TYPE
EASY-SPLICE[TM] BRAND
APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING
TWHS MODEL
Application
Automotive; Thermal Solution, thermal management, cooling systems, New energy vehicle, new energy EMU, advanced energy management, Liquid Cooled, Heatsink