NSI Industries LLC Individual Cable Tubing TWHS-250-48

Description
HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE EASY-SPLICE[TM] BRAND APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING TWHS MODEL
Datasheet
Description
HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE EASY-SPLICE[TM] BRAND APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING TWHS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - TWHS-250-48 - NSI Industries LLC
Huntersville, NC, USA
Individual Cable Tubing
TWHS-250-48
Individual Cable Tubing TWHS-250-48
HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE EASY-SPLICE[TM] BRAND APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING TWHS MODEL
  • HEAT TYPE
  • POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 48 INCH
  • 0.25 INCH MIN. EXPANDED DIAMETER
  • 0.125 INCH MAX. RECOVERED DIAMETER
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 0.025 INCH THICKNESS
  • 125 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • EASY-SPLICE[TM] BRAND
  • APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING
  • TWHS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Tubing
Product Number TWHS-250-48
Product Name Individual Cable Tubing
Type Plastic; Electrical
Material Polyolefin
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Nylon Tubing - NYT1-0403-CLT - Clippard
Specs
Type Plastic
Material Nylon
Shape Round
View Details
Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details