- Trained on our vast library of engineering resources.

NSI Industries LLC Individual Cable Tubing TWHS-750-25B

Description
HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 25 FT 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.03 INCH THICKNESS 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE EASY-SPLICE[TM] BRAND APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING TWHS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - TWHS-750-25B - NSI Industries LLC
Huntersville, NC, USA
Individual Cable Tubing
TWHS-750-25B
Individual Cable Tubing TWHS-750-25B
HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 25 FT 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.03 INCH THICKNESS 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE EASY-SPLICE[TM] BRAND APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING TWHS MODEL
  • HEAT TYPE
  • POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 25 FT
  • 0.75 INCH MIN. EXPANDED DIAMETER
  • 0.375 INCH MAX. RECOVERED DIAMETER
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 0.03 INCH THICKNESS
  • 125 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • EASY-SPLICE[TM] BRAND
  • APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING
  • TWHS MODEL
Datasheet
Individual Cable Tubing - TWHS-750-25B - NSI Industries LLC
Huntersville, NC, USA
Individual Cable Tubing
TWHS-750-25B
Individual Cable Tubing TWHS-750-25B
HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 25 FT 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.03 INCH THICKNESS 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE EASY-SPLICE[TM] BRAND APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING TWHS MODEL
  • HEAT TYPE
  • POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 25 FT
  • 0.75 INCH MIN. EXPANDED DIAMETER
  • 0.375 INCH MAX. RECOVERED DIAMETER
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 0.03 INCH THICKNESS
  • 125 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • EASY-SPLICE[TM] BRAND
  • APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING
  • TWHS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Tubing
Product Number TWHS-750-25B
Product Name Individual Cable Tubing
Type Plastic; Electrical
Material Polyolefin
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Brimlon™ PTFE Fluoropolymer Tubing, Light Wall PTFE - BLW - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
NAUTILUS™ K2W Series 3/8 in. Nominal ID and 0.690 in. Nominal OD Weighted Aeration Tubing|Master File - K2W-0611X300 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Application Water
View Details
Standard Sizes and Made to Order Tubing - Haynes 25® / L605 - High Performance Alloys, Inc.
Specs
Type Metal
Material Cobalt Alloy
Application General Chemical
View Details